RF Mosfet LDMOS 13.6V 150mA 870MHz 16dB 15W PowerSO-10RF (Straight Lead)
Win Source Part Number: 1339958-PD85015STR-E
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Package: Tape & Reel
Standard Package: 600
Voltage - Rated: 40 V
Technology: LDMOS
Frequency: 870MHz
Current - Test: 150 mA
Gain: 16dB
Voltage - Test: 13.6 V
Power - Output: 15W
Package / Case: PowerSO-10RF Exposed Bottom Pad (2 Straight Leads)
Supplier Device Package: PowerSO-10RF (Straight Lead)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: PD85015
Product Status: Obsolete
RF MOSFET LDMOS 13.6V PWRSO-10RF
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 497-12511-2-ND | 1339958-PD85015STR-E | PD85015STR-E |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | PowerSO-10RF Exposed Bottom Pad (2 Straight Leads) | SOT3 | PowerSO-10RF Exposed Bottom Pad (2 Straight Leads) |