STMicroelectronics, Inc. RF FETs, MOSFETs PD85015-E

Description
RF Mosfet LDMOS 13.6V 150mA 870MHz 16dB 15W PowerSO-10RF (Formed Lead)
Request a Quote Datasheet
Description
RF Mosfet LDMOS 13.6V 150mA 870MHz 16dB 15W PowerSO-10RF (Formed Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 497-8296-5-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-8296-5-ND
RF FETs, MOSFETs 497-8296-5-ND
RF Mosfet LDMOS 13.6V 150mA 870MHz 16dB 15W PowerSO-10RF (Formed Lead)

RF Mosfet LDMOS 13.6V 150mA 870MHz 16dB 15W PowerSO-10RF (Formed Lead)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PD85015-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD85015-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PD85015-E
RF MOSFET LDMOS 13.6V PWRSO-10RF

RF MOSFET LDMOS 13.6V PWRSO-10RF

Supplier's Site
Sheung Wan, Hong Kong
RF MOSFET Transistors
PD85015-E
RF MOSFET Transistors PD85015-E
RF MOSFET Transistors POWER R.F. N-Ch Trans

RF MOSFET Transistors POWER R.F. N-Ch Trans

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-8296-5-ND PD85015-E PD85015-E
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF MOSFET Transistors
Package Type PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) PowerSO-10RF (Formed Lead)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details