Manufacturer: STMicroelectronics
Win Source Part Number: 1087145-PD85004
Packaging: Reel - TR
Voltage Rating: 40V
Current Rating: 2A
Frequency: 870MHz
Current - Test: 50mA
Gain: 17dB
Transistor Polarity: LDMOS
Voltage - Test: 13.6V
Power - Output: 4W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-89
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
RF MOSFET N-CH 40V 2A 1GHz SOT-89 Product overview: PD85004 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A, 1GHz, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2A, 1GHz, SOT-89, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD85004 can be used for catalog matching and distributor lookup.
RF MOSFET LDMOS 13.6V SOT89-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors |
| Product Number | 1087145-PD85004 | 285-PD85004 | PD85004 | PD85004 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD85004 | 40V 2A 1GHz SOT-89 MOSFET Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | LDMOS | N-Channel | ||
| Package Type | SOT3; SOT89; SOT-89 | SOT89; TO-243AA | SOT89; SOT-89-3 | |
| PD | 6000 milliwatts | |||
| TJ | -65 C (-85 F) |