STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD84010TR-E PD84010TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 888821-PD84010TR-E Features: RF Mosfet LDMOS 7.5 V 300 mA 870MHz 16.3dB 2W PowerSO-10RF (Formed Lead) Package: Reel - TR Package: PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) Part Status: Obsolete Family Name: PD84010 Categories: Discrete Semiconductor Products Case / Package: PowerSO-10RF (Formed Lead) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 3 (168 Hours) HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 888821-PD84010TR-E Features: RF Mosfet LDMOS 7.5 V 300 mA 870MHz 16.3dB 2W PowerSO-10RF (Formed Lead) Package: Reel - TR Package: PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) Part Status: Obsolete Family Name: PD84010 Categories: Discrete Semiconductor Products Case / Package: PowerSO-10RF (Formed Lead) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 3 (168 Hours) HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD84010TR-E - 888821-PD84010TR-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD84010TR-E
888821-PD84010TR-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD84010TR-E 888821-PD84010TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 888821-PD84010TR-E Features: RF Mosfet LDMOS 7.5 V 300 mA 870MHz 16.3dB 2W PowerSO-10RF (Formed Lead) Package: Reel - TR Package: PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) Part Status: Obsolete Family Name: PD84010 Categories: Discrete Semiconductor Products Case / Package: PowerSO-10RF (Formed Lead) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 3 (168 Hours) HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 888821-PD84010TR-E
Features: RF Mosfet LDMOS 7.5 V 300 mA 870MHz 16.3dB 2W PowerSO-10RF (Formed Lead)
Package: Reel - TR
Package: PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Part Status: Obsolete
Family Name: PD84010
Categories: Discrete Semiconductor Products
Case / Package: PowerSO-10RF (Formed Lead)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 3 (168 Hours)
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD84010TR-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PD84010TR-E
RF MOSFET LDMOS 7.5V PWRSO-10RF

RF MOSFET LDMOS 7.5V PWRSO-10RF

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 888821-PD84010TR-E PD84010TR-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD84010TR-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3; PowerSO-10RF (Formed Lead)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 64-9144TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric ST
View Details
2 suppliers