Manufacturer: STMicroelectronics
Win Source Part Number: 1236560-PD84008L-E
Packaging: Reel - TR
Package: 8-PowerVDFN
Current Rating: 7A
Frequency: 870MHz
Current - Test: 250mA
Gain: 15.5dB
Transistor Type: LDMOS
Voltage - Test: 7.5V
Power - Output: 2W
Family Name: PD84008L
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerFLAT (5x5)
Voltage Rating DC: 25V
Introduction Date: December 05, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 7.5V POWERFLAT
RF MOSFET Transistors POWER R.F. N-Ch Trans
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors |
| Product Number | 1236560-PD84008L-E | PD84008L-E | PD84008L-E | PD84008L-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD84008L-E | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF MOSFET Transistors | RF FETs, MOSFETs |
| Package Type | SOT3 | PowerFLATTM (5x5) | 8-PowerVDFN | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Power Gain | 15.5 dB | 15.5 dB |