STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD84006L-E PD84006L-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1236559-PD84006L-E Packaging: Reel - TR Package: 8-PowerVDFN Current Rating: 5A Frequency: 870MHz Current - Test: 150mA Gain: 15dB Transistor Type: LDMOS Voltage - Test: 7.5V Power - Output: 2W Family Name: PD84006L Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: PowerFLAT (5x5) Voltage Rating DC: 25V Introduction Date: July 31, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1236559-PD84006L-E Packaging: Reel - TR Package: 8-PowerVDFN Current Rating: 5A Frequency: 870MHz Current - Test: 150mA Gain: 15dB Transistor Type: LDMOS Voltage - Test: 7.5V Power - Output: 2W Family Name: PD84006L Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: PowerFLAT (5x5) Voltage Rating DC: 25V Introduction Date: July 31, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD84006L-E - 1236559-PD84006L-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD84006L-E
1236559-PD84006L-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD84006L-E 1236559-PD84006L-E
Manufacturer: STMicroelectronics Win Source Part Number: 1236559-PD84006L-E Packaging: Reel - TR Package: 8-PowerVDFN Current Rating: 5A Frequency: 870MHz Current - Test: 150mA Gain: 15dB Transistor Type: LDMOS Voltage - Test: 7.5V Power - Output: 2W Family Name: PD84006L Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: PowerFLAT (5x5) Voltage Rating DC: 25V Introduction Date: July 31, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1236559-PD84006L-E
Packaging: Reel - TR
Package: 8-PowerVDFN
Current Rating: 5A
Frequency: 870MHz
Current - Test: 150mA
Gain: 15dB
Transistor Type: LDMOS
Voltage - Test: 7.5V
Power - Output: 2W
Family Name: PD84006L
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerFLAT (5x5)
Voltage Rating DC: 25V
Introduction Date: July 31, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
870MHz 25V 5A MOSFET Transistor
285-PD84006L-E
870MHz 25V 5A MOSFET Transistor 285-PD84006L-E
RF LDMOS Transistor, 870MHz, 25V, 5A, 6W, N-CH, SMT Product overview: PD84006L-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 870MHz, 25V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 870MHz, 25V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD84006L-E can be used for catalog matching and distributor lookup.

RF LDMOS Transistor, 870MHz, 25V, 5A, 6W, N-CH, SMT Product overview: PD84006L-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 870MHz, 25V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 870MHz, 25V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD84006L-E can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
RF MOSFET Transistors
PD84006L-E
RF MOSFET Transistors PD84006L-E
RF MOSFET Transistors RF power trans LDmoST plastic

RF MOSFET Transistors RF power trans LDmoST plastic

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PD84006L-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD84006L-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PD84006L-E
RF MOSFET LDMOS 7.5V POWERFLAT

RF MOSFET LDMOS 7.5V POWERFLAT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1236559-PD84006L-E 285-PD84006L-E PD84006L-E PD84006L-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD84006L-E 870MHz 25V 5A MOSFET Transistor RF MOSFET Transistors Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 PowerFLATTM (5x5)
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Power Gain 15 dB
Output Power 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIGB50N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
3 suppliers