Manufacturer: STMicroelectronics
Win Source Part Number: 844942-PD84001
Features: RF Mosfet 7.5 V 50 mA
Package: Reel - TR
Family Name: PD84001
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 497-8294-ND, 497-8294-6, PD84001-ND, 497-8294-2, 497-8294, 497-8294-1
RF MOSFET N-CH 18V 1.5A 1W 870MHz SOT-89 Product overview: PD84001 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1.5A, 1W, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 18V, 1.5A, 1W, SOT-89, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD84001 can be used for catalog matching and distributor lookup.
RF MOSFET LDMOS 7.5V SOT89
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF MOSFET Transistors |
| Product Number | 844942-PD84001 | 285-PD84001 | PD84001 | PD84001 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD84001 | 18V 1.5A 1W SOT-89 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | SOT3 | SOT89; SOT-89 | SOT89; TO-243AA | |
| Polarity | N-Channel | |||
| PD | 6000 milliwatts | |||
| TJ | -65 C (-85 F) |