RF Mosfet LDMOS 28V 100mA 945MHz 14.3dB 60W PowerSO-10RF (Straight Lead)
60W 28V 1GHz LDMOS RF Transistor N-CH 65V 7A SM Product overview: PD57060S-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60W, 28V, 1GHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60W, 28V, 1GHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD57060S-E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1199585-PD57060S-E
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 50
Voltage - Rated: 65 V
Frequency: 945MHz
Current - Test: 100 mA
Gain: 14.3dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 60W
Package / Case: PowerSO-10 Exposed Bottom Pad
Supplier Device Package: PowerSO-10RF (Straight Lead)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 7A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: PD57060SE,497-5310-5
Base Product Number: PD57060
RF TRANSISTOR, 65V, 945MHZ, POWERSO10RF; Drain Source Voltage Vds:65V; Continuous Drain Current Id:7A; Power Dissipation:79W; Operating Frequency Min:-; Operating Frequency Max:945MHz; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
RF MOSFET LDMOS 28V POWERSO-10RF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors | RF Transistors |
| Product Number | 497-5310-5-ND | 285-PD57060S-E | 1199585-PD57060S-E | 45AC7469 | PD57060S-E |
| Product Name | RF FETs, MOSFETs | 60W 28V 1GHz MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Rf Transistor, 65V, 945Mhz, Powerso10Rf; Drain Source Voltage Vds Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | PowerSO-10 Exposed Bottom Pad | SOT3 | TO-3 | PowerSO-10RF (Straight Lead) | |
| Polarity | N-Channel | ||||
| PD | 79000 milliwatts | ||||
| TJ | -65 C (-85 F) | ||||
| Output Power | 60 watts |