RF Mosfet LDMOS 28V 50mA 945MHz 14dB 30W 10-PowerSO
30W 1GHz RF LDMOS Transistor, 65V, 14dB Gain, N-Channel Product overview: PD57030-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30W, 1GHz, 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30W, 1GHz, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD57030-E can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1325360-PD57030-E
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 50
Voltage - Rated: 65 V
Frequency: 945MHz
Current - Test: 50 mA
Gain: 14dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 30W
Supplier Device Package: 10-PowerSO
Case / Package: PowerSO-10 Exposed Bottom Pad
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
Current Rating (Amps): 4A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: PD57030E,497-5307-5
Base Product Number: PD57030
RoHS Status: ROHS3 Compliant
RF MOSFET LDMOS 28V POWERSO10
FET RF 65V 945MHZ PWRSO10
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 497-5307-5-ND | 285-PD57030-E | 1325360-PD57030-E | PD57030-E | PD57030-E |
| Product Name | RF FETs, MOSFETs | N-Channel 30W 1GHz 65V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | PowerSO-10 Exposed Bottom Pad | SOT3; PowerSO-10 Exposed Bottom Pad | 10-PowerSO | PowerSO-10 Exposed Bottom Pad | |
| Polarity | N-Channel | ||||
| PD | 52800 milliwatts | ||||
| TJ | -65 C (-85 F) | ||||
| Output Power | 30 watts |