STMicroelectronics, Inc. RF FETs, MOSFETs PD57018TR-E

Description
RF Mosfet LDMOS 28V 100mA 945MHz 16.5dB 18W PowerSO-10RF (Formed Lead)
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 100mA 945MHz 16.5dB 18W PowerSO-10RF (Formed Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 497-6477-6-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-6477-6-ND
RF FETs, MOSFETs 497-6477-6-ND
RF Mosfet LDMOS 28V 100mA 945MHz 16.5dB 18W PowerSO-10RF (Formed Lead)

RF Mosfet LDMOS 28V 100mA 945MHz 16.5dB 18W PowerSO-10RF (Formed Lead)

Buy Now Datasheet
RF FETs, MOSFETs - 497-6477-1-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-6477-1-ND
RF FETs, MOSFETs 497-6477-1-ND
RF Mosfet LDMOS 28V 100mA 945MHz 16.5dB 18W PowerSO-10RF (Formed Lead)

RF Mosfet LDMOS 28V 100mA 945MHz 16.5dB 18W PowerSO-10RF (Formed Lead)

Buy Now Datasheet
RF FETs, MOSFETs - 497-6477-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-6477-2-ND
RF FETs, MOSFETs 497-6477-2-ND
RF Mosfet LDMOS 28V 100mA 945MHz 16.5dB 18W PowerSO-10RF (Formed Lead)

RF Mosfet LDMOS 28V 100mA 945MHz 16.5dB 18W PowerSO-10RF (Formed Lead)

Buy Now Datasheet
Singapore, Singapore
SMD 18W 65V 1GHz MOSFET Transistor
285-PD57018TR-E
SMD 18W 65V 1GHz MOSFET Transistor 285-PD57018TR-E
18W 65V 1GHz N-CH LDMOS RF Transistor, Surface Mount Product overview: PD57018TR-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18W, 65V, 1GHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 18W, 65V, 1GHz, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD57018TR-E can be used for catalog matching and distributor lookup.

18W 65V 1GHz N-CH LDMOS RF Transistor, Surface Mount Product overview: PD57018TR-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18W, 65V, 1GHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 18W, 65V, 1GHz, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD57018TR-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1325408-PD57018TR-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1325408-PD57018TR-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1325408-PD57018TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1325408-PD57018TR-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Packaging: Reel - TR Standard Package: 600 Voltage - Rated: 65 V Frequency: 945MHz Current - Test: 100 mA Gain: 16.5dB Transistor Type: LDMOS Voltage - Test: 28 V Power - Output: 18W Supplier Device Package: PowerSO-10RF (Formed Lead) Case / Package: PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) Current Rating (Amps): 2.5A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-6477-1,497-6477- 2-ND,PD57018TR-ECTIN ACTIVE,497-6477-2,-1 138-PD57018TR-ECT,-1 138-PD57018TR-EDKR,P D57018TRE,-1138-PD57 018TR-ETR,PD57018TR- E-ND,-497-6477-1-ND, -497-6477-2-ND,-497- 6477-1,-497-6477-2,4 97-6477-6 Base Product Number: PD57018 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1325408-PD57018TR-E
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Packaging: Reel - TR
Standard Package: 600
Voltage - Rated: 65 V
Frequency: 945MHz
Current - Test: 100 mA
Gain: 16.5dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 18W
Supplier Device Package: PowerSO-10RF (Formed Lead)
Case / Package: PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
Current Rating (Amps): 2.5A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-6477-1,497-6477-2-ND,PD57018TR-ECTINACTIVE,497-6477-2,-1138-PD57018TR-ECT,-1138-PD57018TR-EDKR,PD57018TRE,-1138-PD57018TR-ETR,PD57018TR-E-ND,-497-6477-1-ND,-497-6477-2-ND,-497-6477-1,-497-6477-2,497-6477-6
Base Product Number: PD57018
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RF FETs, MOSFETs - PD57018TR-E - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
PD57018TR-E
RF FETs, MOSFETs PD57018TR-E
TRANSISTOR RF POWERSO-10

TRANSISTOR RF POWERSO-10

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PD57018TR-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD57018TR-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PD57018TR-E
RF MOSFET LDMOS 28V POWERSO-10RF

RF MOSFET LDMOS 28V POWERSO-10RF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors RF MOSFET Transistors RF Transistors
Product Number 497-6477-6-ND 285-PD57018TR-E 1325408-PD57018TR-E PD57018TR-E PD57018TR-E
Product Name RF FETs, MOSFETs SMD 18W 65V 1GHz MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) SOT3; PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) PowerSO-10RF (Formed Lead)
Polarity N-Channel
PD 31700 milliwatts
TJ -65 C (-85 F)
Output Power 18 watts
Unlock Full Specs
to access all available technical data