RF MOSFET N-CH 65V 2.5A 1GHz 18W 3-Pin PowerSO-10RF Product overview: PD57018-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 2.5A, 1GHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 2.5A, 1GHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD57018-E can be used for catalog matching and distributor lookup.
RF Mosfet LDMOS 28V 100mA 945MHz 16.5dB 18W 10-PowerSO
Manufacturer: STMicroelectronics
Win Source Part Number: 1236555-PD57018-E
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 28V POWERSO10
FET RF 65V 945MHZ PWRSO10
RF MOSFET Transistors POWER RF Transistor
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | RF Transistors | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-PD57018-E | 497-5305-5-ND | 1236555-PD57018-E | PD57018-E | PD57018-E | PD57018-E |
| Product Name | 65V 2.5A 1GHz MOSFET Transistor | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD57018-E | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs | RF MOSFET Transistors |
| Polarity | N-Channel | |||||
| PD | 31700 milliwatts | |||||
| TJ | -65 C (-85 F) | |||||
| Package Type | PowerSO-10 Exposed Bottom Pad | SOT3 | 10-PowerSO | PowerSO-10 Exposed Bottom Pad |