RF Mosfet LDMOS 28V 70mA 945MHz 15dB 6W PowerSO-10RF (Formed Lead)
Manufacturer: STMicroelectronics
Win Source Part Number: 888809-PD57006TR-E
Features: RF Mosfet LDMOS 28 V 70 mA 945MHz 15dB 6W PowerSO-10RF (Formed Lead)
Package: Reel - TR
Package: PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Part Status: Obsolete
Family Name: PD57006
Categories: Discrete Semiconductor Products
Case / Package: PowerSO-10RF (Formed Lead)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 3 (168 Hours)
HTSUS: 8541.29.0095
Other Part Number: 497-6475-2, 497-6475-1, -497-6475-1, -497-6475-2, PD57006TRE, 497-6475-6, PD57006TR-E-ND
6W 28V HF to 1GHz LDMOS TRANSISTOR in PSO-10RF plastic package Product overview: PD57006TR-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W, 28V, 1GHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6W, 28V, 1GHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD57006TR-E can be used for catalog matching and distributor lookup.
RF MOSFET LDMOS 28V POWERSO-10RF
TRANSISTOR RF POWERSO-10
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF MOSFET Transistors |
| Product Number | 497-6475-2-ND | 888809-PD57006TR-E | 285-PD57006TR-E | PD57006TR-E | PD57006TR-E |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD57006TR-E | 6W 28V 1GHz MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) | SOT3; PowerSO-10RF (Formed Lead) | PowerSO-10RF (Formed Lead) | PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) | |
| Polarity | N-Channel | ||||
| PD | 20000 milliwatts | ||||
| TJ | -65 C (-85 F) |