RF Mosfet LDMOS 28V 70mA 945MHz 15dB 6W 10-PowerSO
Manufacturer: STMicroelectronics
Win Source Part Number: 1324714-PD57006S
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 50
Voltage - Rated: 65 V
Frequency: 945MHz
Current - Test: 70 mA
Gain: 15dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 6W
Supplier Device Package: 10-PowerSO
Case / Package: PowerSO-10 Exposed Bottom Pad
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: PD57006
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
RF MOSFET LDMOS 28V POWERSO10
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | PD57006S-ND | 1324714-PD57006S | PD57006S |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | PowerSO-10 Exposed Bottom Pad | SOT3; PowerSO-10 Exposed Bottom Pad | 10-PowerSO |