STMicroelectronics, Inc. RF FETs, MOSFETs PD57006S-E

Description
RF Mosfet LDMOS 28V 70mA 945MHz 15dB 6W PowerSO-10RF (Straight Lead)
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 70mA 945MHz 15dB 6W PowerSO-10RF (Straight Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 497-6720-5-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-6720-5-ND
RF FETs, MOSFETs 497-6720-5-ND
RF Mosfet LDMOS 28V 70mA 945MHz 15dB 6W PowerSO-10RF (Straight Lead)

RF Mosfet LDMOS 28V 70mA 945MHz 15dB 6W PowerSO-10RF (Straight Lead)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD57006S-E - 888808-PD57006S-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD57006S-E
888808-PD57006S-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD57006S-E 888808-PD57006S-E
Manufacturer: STMicroelectronics Win Source Part Number: 888808-PD57006S-E Features: RF Mosfet LDMOS 28 V 70 mA 945MHz 15dB 6W PowerSO-10RF (Straight Lead) Package: Tube Package: PowerSO-10 Exposed Bottom Pad Part Status: Obsolete Family Name: PD57006 Categories: Discrete Semiconductor Products Case / Package: PowerSO-10RF (Straight Lead) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) HTSUS: 8541.29.0095 Other Part Number: PD57006SE, PD57006S-E-ND, 497-6720-5, -497-6720-5

Manufacturer: STMicroelectronics
Win Source Part Number: 888808-PD57006S-E
Features: RF Mosfet LDMOS 28 V 70 mA 945MHz 15dB 6W PowerSO-10RF (Straight Lead)
Package: Tube
Package: PowerSO-10 Exposed Bottom Pad
Part Status: Obsolete
Family Name: PD57006
Categories: Discrete Semiconductor Products
Case / Package: PowerSO-10RF (Straight Lead)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
HTSUS: 8541.29.0095
Other Part Number: PD57006SE, PD57006S-E-ND, 497-6720-5, -497-6720-5

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PD57006S-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD57006S-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PD57006S-E
RF MOSFET LDMOS 28V POWERSO-10RF

RF MOSFET LDMOS 28V POWERSO-10RF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 497-6720-5-ND 888808-PD57006S-E PD57006S-E
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD57006S-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type PowerSO-10 Exposed Bottom Pad SOT3; PowerSO-10RF (Straight Lead) PowerSO-10 Exposed Bottom Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFS8407TRR - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK-3
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers