Manufacturer: STMicroelectronics
Win Source Part Number: 1236554-PD57002
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RF Mosfet LDMOS 28V 10mA 960MHz 15dB 2W 10-PowerSO
UHF BAND, Si, N-CHANNEL, RF SMALL SIGNAL, MOSFET, POWER, PLASTIC, SO-2 Product overview: PD57002 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD57002 can be used for catalog matching and distributor lookup.
RF MOSFET LDMOS 28V POWERSO10
FET RF 65V 960MHZ PWRSO-10
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF MOSFET Transistors |
| Product Number | 1236554-PD57002 | PD57002-ND | 285-PD57002 | PD57002 | PD57002 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD57002 | RF FETs, MOSFETs | N-Channel MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | SOT3 | PowerSO-10 Exposed Bottom Pad | 10-PowerSO | PowerSO-10 Exposed Bottom Pad | |
| Polarity | N-Channel | ||||
| PD | 4750 milliwatts | ||||
| TJ | -65 C (-85 F) |