STMicroelectronics, Inc. RF FETs, MOSFETs PD55035S-E

Description
RF Mosfet LDMOS 12.5V 200mA 500MHz 16.9dB 35W PowerSO-10RF (Straight Lead)
Request a Quote Datasheet
Description
RF Mosfet LDMOS 12.5V 200mA 500MHz 16.9dB 35W PowerSO-10RF (Straight Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 497-5303-5-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-5303-5-ND
RF FETs, MOSFETs 497-5303-5-ND
RF Mosfet LDMOS 12.5V 200mA 500MHz 16.9dB 35W PowerSO-10RF (Straight Lead)

RF Mosfet LDMOS 12.5V 200mA 500MHz 16.9dB 35W PowerSO-10RF (Straight Lead)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD55035S-E - 1236553-PD55035S-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD55035S-E
1236553-PD55035S-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD55035S-E 1236553-PD55035S-E
Manufacturer: STMicroelectronics Win Source Part Number: 1236553-PD55035S-E Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1236553-PD55035S-E
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PD55035S-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD55035S-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PD55035S-E
RF MOSFET LDMOS 12.5V PWRSO-10RF

RF MOSFET LDMOS 12.5V PWRSO-10RF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors RF Transistors
Product Number 497-5303-5-ND 1236553-PD55035S-E PD55035S-E
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD55035S-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type PowerSO-10 Exposed Bottom Pad SOT3 PowerSO-10RF (Straight Lead)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
MOSFETs - 2207343P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-263; TO-263
View Details
8 suppliers
DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor - QPD0020 - Qorvo
Specs
Transistor Technology / Material DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor
Package Type QFN
Power Gain 18.8 dB
View Details