RF Mosfet LDMOS 12.5V 200mA 500MHz 14.5dB 25W PowerSO-10RF (Formed Lead)
RF Mosfet LDMOS 12.5V 200mA 500MHz 14.5dB 25W PowerSO-10RF (Formed Lead)
RF Mosfet LDMOS 12.5V 200mA 500MHz 14.5dB 25W PowerSO-10RF (Formed Lead)
25W 12.5V 500MHz LDMOS in powerSO-10RF plastic package Product overview: PD55025TR-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 12.5V, 500MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25W, 12.5V, 500MHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD55025TR-E can be used for catalog matching and distributor lookup.
RF MOSFET LDMOS 12.5V PWRSO-10RF
TRANS RF N-CH FET POWERSO-10RF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF MOSFET Transistors |
| Product Number | 497-12510-6-ND | 285-PD55025TR-E | PD55025TR-E | PD55025TR-E |
| Product Name | RF FETs, MOSFETs | 25W 12.5V 500MHz MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) | PowerSO-10RF (Formed Lead) | PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) | |
| PD | 79000 milliwatts | |||
| TJ | -65 C (-85 F) | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |