RF MOSFET N-CH 40V 7A 25W 500MHz LDMOS SOIC Product overview: PD55025S-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7A, 25W, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7A, 25W, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD55025S-E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1379443-PD55025S-E
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Frequency: 500MHz
Package / Case: PowerSO-10 Exposed Bottom Pad
Supplier Device Package: PowerSO-10RF (Straight Lead)
Base Product Number: PD55025
Technology: LDMOS
HTSUS: 8541.29.0095
Voltage - Rated: 40 V
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 7A
Gain: 14.5dB
Current - Test: 200 mA
Power - Output: 25W
Voltage - Test: 12.5 V
RF Mosfet LDMOS 12.5V 200mA 500MHz 14.5dB 25W PowerSO-10RF (Straight Lead)
FET RF 40V 500MHZ PWRSO10
RF MOSFET LDMOS 12.5V PWRSO-10RF
RF MOSFET Transistors POWER RF Transistor
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF MOSFET Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-PD55025S-E | 1379443-PD55025S-E | 497-5302-5-ND | PD55025S-E | PD55025S-E | PD55025S-E |
| Product Name | 40V 7A 25W SOIC MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs | RF FETs, MOSFETs | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF MOSFET Transistors |
| Polarity | N-Channel | |||||
| PD | 79000 milliwatts | |||||
| TJ | -65 C (-85 F) | |||||
| Package Type | SOT3 | PowerSO-10 Exposed Bottom Pad | PowerSO-10 Exposed Bottom Pad | PowerSO-10RF (Straight Lead) |