Manufacturer: STMicroelectronics
Win Source Part Number: 1087125-PD55025-E
Packaging: Tube/Rail
Voltage Rating: 40V
Current Rating: 7A
Frequency: 500MHz
Current - Test: 200mA
Gain: 14.5dB
Transistor Polarity: LDMOS
Voltage - Test: 12.5V
Power - Output: 25W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 10-PowerSO
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
RF Mosfet LDMOS 12.5V 200mA 500MHz 14.5dB 25W 10-PowerSO
25W 40V 1GHz RF LDMOS Transistor, N-CH, 7A, 14.5dB Gain Product overview: PD55025-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 40V, 1GHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25W, 40V, 1GHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD55025-E can be used for catalog matching and distributor lookup.
RF MOSFET LDMOS 12.5V POWERSO10
FET RF 40V 500MHZ PWRSO10
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF MOSFET Transistors |
| Product Number | 1087125-PD55025-E | 497-PD55025-E-ND | 285-PD55025-E | PD55025-E | PD55025-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD55025-E | RF FETs, MOSFETs | 25W 40V 1GHz MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Polarity | LDMOS | N-Channel | |||
| Package Type | SOT3; 10-PowerSO | PowerSO-10 Exposed Bottom Pad | PowerSO-10 Exposed Bottom Pad | PowerSO-10 Exposed Bottom Pad | |
| PD | 79000 milliwatts | ||||
| TJ | -65 C (-85 F) |