STMicroelectronics, Inc. Discrete Semiconductor Products -Transistors- FETs, MOSFETs RF FETs, MOSFETs PD55015TR-E

Description
Manufacturer: STMicroelectronics Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs RF FETs, MOSFETs Package: Tape & Reel (TR) /Cut Tape (CT) Product Status: Active Technology: LDMOS Frequency: 500MHz Package / Case: PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) Supplier Device Package: PowerSO-10RF (Formed Lead) Base Product Number: PD55015 Voltage - Rated: 40 V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs RF FETs, MOSFETs Package: Tape & Reel (TR) /Cut Tape (CT) Product Status: Active Technology: LDMOS Frequency: 500MHz Package / Case: PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) Supplier Device Package: PowerSO-10RF (Formed Lead) Base Product Number: PD55015 Voltage - Rated: 40 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products -Transistors- FETs, MOSFETs RF FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors- FETs, MOSFETs RF FETs, MOSFETs
Discrete Semiconductor Products -Transistors- FETs, MOSFETs RF FETs, MOSFETs
Manufacturer: STMicroelectronics Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs RF FETs, MOSFETs Package: Tape & Reel (TR) /Cut Tape (CT) Product Status: Active Technology: LDMOS Frequency: 500MHz Package / Case: PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) Supplier Device Package: PowerSO-10RF (Formed Lead) Base Product Number: PD55015 Voltage - Rated: 40 V

Manufacturer: STMicroelectronics
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs RF FETs, MOSFETs
Package: Tape & Reel (TR) /Cut Tape (CT)
Product Status: Active
Technology: LDMOS
Frequency: 500MHz
Package / Case: PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Supplier Device Package: PowerSO-10RF (Formed Lead)
Base Product Number: PD55015
Voltage - Rated: 40 V

Buy Now Datasheet
Singapore, Singapore
15W 40V 500MHz MOSFET Transistor
285-PD55015TR-E
15W 40V 500MHz MOSFET Transistor 285-PD55015TR-E
15W 40V 500MHz LDMOS RF Transistor, N-CH Product overview: PD55015TR-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 40V, 500MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15W, 40V, 500MHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD55015TR-E can be used for catalog matching and distributor lookup.

15W 40V 500MHz LDMOS RF Transistor, N-CH Product overview: PD55015TR-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 40V, 500MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15W, 40V, 500MHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD55015TR-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF FETs, MOSFETs - 497-10097-1-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-10097-1-ND
RF FETs, MOSFETs 497-10097-1-ND
RF Mosfet LDMOS 12.5V 150mA 500MHz 14dB 15W PowerSO-10RF (Formed Lead)

RF Mosfet LDMOS 12.5V 150mA 500MHz 14dB 15W PowerSO-10RF (Formed Lead)

Buy Now Datasheet
RF FETs, MOSFETs - 497-10097-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-10097-2-ND
RF FETs, MOSFETs 497-10097-2-ND
RF Mosfet LDMOS 12.5V 150mA 500MHz 14dB 15W PowerSO-10RF (Formed Lead)

RF Mosfet LDMOS 12.5V 150mA 500MHz 14dB 15W PowerSO-10RF (Formed Lead)

Buy Now Datasheet
RF FETs, MOSFETs - 497-10097-6-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-10097-6-ND
RF FETs, MOSFETs 497-10097-6-ND
RF Mosfet LDMOS 12.5V 150mA 500MHz 14dB 15W PowerSO-10RF (Formed Lead)

RF Mosfet LDMOS 12.5V 150mA 500MHz 14dB 15W PowerSO-10RF (Formed Lead)

Buy Now Datasheet
MOSFETs - 330273 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
330273
MOSFETs 330273
RF MOSFET Transistors

RF MOSFET Transistors

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PD55015TR-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD55015TR-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PD55015TR-E
RF MOSFET LDMOS 12.5V PWRSO-10RF

RF MOSFET LDMOS 12.5V PWRSO-10RF

Supplier's Site
RF FETs, MOSFETs - PD55015TR-E - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
PD55015TR-E
RF FETs, MOSFETs PD55015TR-E
TRANS RF N-CH FET POWERSO-10RF

TRANS RF N-CH FET POWERSO-10RF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF MOSFET Transistors
Product Number 285-PD55015TR-E 497-10097-1-ND 330273 PD55015TR-E PD55015TR-E
Product Name Discrete Semiconductor Products -Transistors- FETs, MOSFETs RF FETs, MOSFETs 15W 40V 500MHz MOSFET Transistor RF FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF FETs, MOSFETs
Package Type SOT3 PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) PowerSO-10RF PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Polarity N-Channel
PD 73000 milliwatts
TJ -65 C (-85 F)
Unlock Full Specs
to access all available technical data