15W 40V 500MHz RF LDMOS Transistor, N-CH, SOIC Product overview: PD55015-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 40V, 500MHz, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15W, 40V, 500MHz, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD55015-E can be used for catalog matching and distributor lookup.
RF Power MOSFET Transistor PowerSO-10RF
RF Power MOSFET Transistor PowerSO-10RF
RF Power MOSFET Transistor PowerSO-10RF
Manufacturer: STMicroelectronics
Win Source Part Number: 042079-PD55015-E
Packaging: Tube/Rail
Voltage Rating: 40V
Current Rating: 5A
Frequency: 500MHz
Current - Test: 150mA
Gain: 14dB
Transistor Polarity: LDMOS
Voltage - Test: 12.5V
Power - Output: 15W
Family Name: PD55015
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerSO-10RF (Formed Lead)
Alternative Parts (Cross-Reference): D2201UK; PD55015TR-E;
Introduction Date: May 31, 2000
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RF Mosfet LDMOS 12.5V 150mA 500MHz 14dB 15W PowerSO-10RF (Formed Lead)
FET RF 40V 500MHZ PWRSO-10
RF MOSFET Transistors POWER RF Transistor
RF MOSFET LDMOS 12.5V PWRSO-10RF
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 285-PD55015-E | 8290627P | 8290627 | 042079-PD55015-E | 497-6715-5-ND | PD55015-E | PD55015-E | PD55015-E |
| Product Name | 15W 40V 500MHz SOIC MOSFET Transistor | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD55015-E | RF FETs, MOSFETs | RF FETs, MOSFETs | RF MOSFET Transistors | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | LDMOS | |||||
| PD | 73000 milliwatts | |||||||
| TJ | -65 C (-85 F) | |||||||
| Package Type | PowerSO | Powerso | SOT3; PowerSO-10RF (Formed Lead) | PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) | PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) | PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) | ||
| MOSFET Operating Mode | Enhancement |