Manufacturer: STMicroelectronics
Win Source Part Number: 1236551-PD55008S-E
Packaging: Tube
Package: PowerSO-10 Exposed Bottom Pad
Current Rating: 4A
Frequency: 500MHz
Current - Test: 150mA
Gain: 17dB
Transistor Type: LDMOS
Voltage - Test: 12.5V
Power - Output: 8W
Family Name: PD55008S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSO-10RF (Straight Lead)
Voltage Rating DC: 40V
Alternative Parts (Cross-Reference): D2201UK; PD55008STR-E;
Introduction Date: April 07, 2006
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
8W 40V 500MHz N-CH LDMOS RF Transistor, PowerSO-10RF Product overview: PD55008S-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W, 40V, 500MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8W, 40V, 500MHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD55008S-E can be used for catalog matching and distributor lookup.
RF Mosfet LDMOS 12.5V 150mA 500MHz 17dB 8W PowerSO-10RF (Straight Lead)
RF MOSFET LDMOS 12.5V PWRSO-10RF
FET RF 40V 500MHZ PWRSO10
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 1236551-PD55008S-E | 285-PD55008S-E | 497-5300-5-ND | PD55008S-E | PD55008S-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD55008S-E | 8W 40V 500MHz MOSFET Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | SOT3 | PowerSO-10 Exposed Bottom Pad | PowerSO-10 Exposed Bottom Pad | PowerSO-10 Exposed Bottom Pad | |
| Packing Method | Tube; Tube | Tube; Tube | |||
| Power Gain | 17 dB | 17 dB | |||
| Output Power | 8 watts | ||||
| Operating Frequency | 500 MHz | 500 MHz |