RF Mosfet LDMOS 12.5V 150mA 500MHz 19dB 8W PowerFLAT™ (5x5)
8W 12.5V 500MHz LDMOS in PowerFLAT plastic package Product overview: PD55008L-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W, 12.5V, 500MHz, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8W, 12.5V, 500MHz, PowerFLAT, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD55008L-E can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1236550-PD55008L-E
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
TRANSISTOR RF 5X5 POWERFLAT
RF MOSFET LDMOS 12.5V POWERFLAT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 497-6473-2-ND | 285-PD55008L-E | 1236550-PD55008L-E | PD55008L-E | PD55008L-E |
| Product Name | RF FETs, MOSFETs | 8W 12.5V 500MHz PowerFLAT MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD55008L-E | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-PowerVDFN | SOT3 | 8-PowerVDFN | PowerFLATTM (5x5) | |
| Polarity | N-Channel | ||||
| PD | 19500 milliwatts | ||||
| TJ | -65 C (-85 F) |