Manufacturer: STMicroelectronics
Win Source Part Number: 1325349-PD55008
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 50
Voltage - Rated: 40 V
Frequency: 500MHz
Current - Test: 150 mA
Gain: 17dB
Transistor Type: LDMOS
Voltage - Test: 12.5 V
Power - Output: 8W
Supplier Device Package: 10-PowerSO
Case / Package: PowerSO-10 Exposed Bottom Pad
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
Current Rating (Amps): 4A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: PD55008
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
UHF BAND, Si, N-CHANNEL, RF POWER, MOSFET, PLASTIC, POWER, SO-10RF, 2 PIN Product overview: PD55008 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD55008 can be used for catalog matching and distributor lookup.
RF Mosfet LDMOS 12.5V 150mA 500MHz 17dB 8W 10-PowerSO
RF MOSFET LDMOS 12.5V POWERSO10
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1325349-PD55008 | 285-PD55008 | PD55008-ND | PD55008 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | N-Channel MOSFET Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 8 watts | |||
| Power Gain | 17 dB | |||
| Operating Frequency | 500 MHz | |||
| Package Type | SOT3; PowerSO-10 Exposed Bottom Pad | PowerSO-10 Exposed Bottom Pad | 10-PowerSO |