RF Mosfet LDMOS 12.5V 150mA 500MHz 17dB 8W 10-PowerSO
RF MOSFET N-CH 40V 4A 1GHz 8W SOIC Product overview: PD55008-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4A, 1GHz, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4A, 1GHz, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD55008-E can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1236549-PD55008-E
Packaging: Tube
Package: PowerSO-10 Exposed Bottom Pad
Current Rating: 4A
Frequency: 500MHz
Current - Test: 150mA
Gain: 17dB
Transistor Type: LDMOS
Voltage - Test: 12.5V
Power - Output: 8W
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: 10-PowerSO
Voltage Rating DC: 40V
Alternative Parts (Cross-Reference): PD55008TR-E; D2201UK; PD55008-E;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
FET RF 40V 500MHZ PWRSO10
RF MOSFET LDMOS 12.5V POWERSO10
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 497-5299-5-ND | 285-PD55008-E | 1236549-PD55008-E | PD55008-E | PD55008-E |
| Product Name | RF FETs, MOSFETs | 40V 4A 1GHz SOIC MOSFET Transistor | Electrical Parts - PD55008-E | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | PowerSO-10 Exposed Bottom Pad | SOT3 | PowerSO-10 Exposed Bottom Pad | 10-PowerSO | |
| Polarity | N-Channel | ||||
| PD | 52800 milliwatts | ||||
| TJ | -65 C (-85 F) | ||||
| Packing Method | Tube; Tube | Tube; Tube |