Manufacturer: STMicroelectronics
Win Source Part Number: 1324693-PD55003S-E
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 50
Voltage - Rated: 40 V
Frequency: 500MHz
Current - Test: 50 mA
Gain: 17dB
Transistor Type: LDMOS
Voltage - Test: 12.5 V
Power - Output: 3W
Supplier Device Package: PowerSO-10RF (Straight Lead)
Case / Package: PowerSO-10 Exposed Bottom Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
Current Rating (Amps): 2.5A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-5298-5,PD55003SE
Base Product Number: PD55003
RoHS Status: ROHS3 Compliant
3W 40V 500MHz RF LDMOS Transistor, N-CH, PowerSO-10RF Product overview: PD55003S-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 40V, 500MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3W, 40V, 500MHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD55003S-E can be used for catalog matching and distributor lookup.
RF Mosfet LDMOS 12.5V 50mA 500MHz 17dB 3W PowerSO-10RF (Straight Lead)
RF MOSFET LDMOS 12.5V PWRSO-10RF
RF MOSFET Transistors POWER R.F.
FET RF 40V 500MHZ PWRSO10
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors |
| Product Number | 1324693-PD55003S-E | 285-PD55003S-E | 497-5298-5-ND | PD55003S-E | PD55003S-E | PD55003S-E |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | 3W 40V 500MHz MOSFET Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF MOSFET Transistors | RF FETs, MOSFETs |
| Output Power | 3 watts | |||||
| Power Gain | 17 dB | 17 dB | ||||
| Operating Frequency | 500 MHz | 500 MHz | ||||
| Package Type | SOT3; PowerSO-10 Exposed Bottom Pad | PowerSO-10 Exposed Bottom Pad | PowerSO-10RF (Straight Lead) | PowerSO-10 Exposed Bottom Pad | ||
| Packing Method | Tube; Tube | Tube; Tube |