3W 40V 1GHz LDMOS RF Transistor, N-CH, 2.5A, 17dB, PowerFLAT Product overview: PD55003L-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 40V, 1GHz, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3W, 40V, 1GHz, PowerFLAT, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD55003L-E can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1236547-PD55003L-E
Packaging: Reel - TR
Package: 8-PowerVDFN
Current Rating: 2.5A
Frequency: 500MHz
Current - Test: 50mA
Gain: 19dB
Transistor Type: LDMOS
Voltage - Test: 12.5V
Power - Output: 3W
Family Name: PD55003L
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerFLAT (5x5)
Voltage Rating DC: 40V
Introduction Date: February 14, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
RF Mosfet LDMOS 12.5V 50mA 500MHz 19dB 3W PowerFLAT™ (5x5)
RF Mosfet LDMOS 12.5V 50mA 500MHz 19dB 3W PowerFLAT™ (5x5)
RF Mosfet LDMOS 12.5V 50mA 500MHz 19dB 3W PowerFLAT™ (5x5)
TRANSISTOR RF 5X5 POWERFLAT
RF MOSFET Transistors RF POWER transistor LDMOST family N-Chan
RF MOSFET LDMOS 12.5V POWERFLAT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Transistors | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 285-PD55003L-E | 1236547-PD55003L-E | 497-6472-1-ND | PD55003L-E | PD55003L-E | PD55003L-E |
| Product Name | 3W 40V 1GHz PowerFLAT MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD55003L-E | RF FETs, MOSFETs | RF FETs, MOSFETs | RF MOSFET Transistors | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||||
| PD | 14000 milliwatts | |||||
| TJ | -65 C (-85 F) | |||||
| Package Type | SOT3 | 8-PowerVDFN | 8-PowerVDFN | |||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |