RF Power LDMOS transistor Product overview: PD54008TR-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD54008TR-E can be used for catalog matching and distributor lookup.
RF Mosfet LDMOS 7.5V 150mA 500MHz 11.5dB 8W PowerSO-10RF (Formed Lead)
Win Source Part Number: 1349269-PD54008TR-E
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Package: Tape & Reel
Standard Package: 600
Voltage - Rated: 25 V
Technology: LDMOS
Frequency: 500MHz
Current - Test: 150 mA
Gain: 11.5dB
Voltage - Test: 7.5 V
Power - Output: 8W
Package / Case: PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Supplier Device Package: PowerSO-10RF (Formed Lead)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: PD54008
RF MOSFET LDMOS 7.5V PWRSO-10RF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 285-PD54008TR-E | 497-8803-2-ND | 1349269-PD54008TR-E | PD54008TR-E |
| Product Name | MOSFET Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| PD | 73000 milliwatts | |||
| TJ | -65 C (-85 F) | |||
| Package Type | PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) | SOT3 | PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) |