5A 25V 500MHz RF LDMOS Transistor, 8W Output Product overview: PD54008-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 25V, 500MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5A, 25V, 500MHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD54008-E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1349271-PD54008-E
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Package: Tube
Standard Package: 50
Voltage - Rated: 25 V
Technology: LDMOS
Frequency: 500MHz
Current - Test: 150 mA
Gain: 11.5dB
Voltage - Test: 7.5 V
Power - Output: 8W
Package / Case: PowerSO-10 Exposed Bottom Pad
Supplier Device Package: 10-PowerSO
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: PD54008
RF Mosfet LDMOS 7.5V 150mA 500MHz 11.5dB 8W 10-PowerSO
RF MOSFET Transistors RF Pwr Transistors LDMOST Plastic N Ch
FET RF 25V 500MHZ PWRSO10
RF MOSFET LDMOS 7.5V POWERSO10
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors |
| Product Number | 285-PD54008-E | 1349271-PD54008-E | 497-PD54008-E-ND | PD54008-E | PD54008-E | PD54008-E |
| Product Name | 5A 25V 500MHz MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs | RF FETs, MOSFETs | RF MOSFET Transistors | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||||
| PD | 73000 milliwatts | |||||
| TJ | -65 C (-85 F) | |||||
| Output Power | 8 watts | |||||
| Power Gain | 11.5 dB | 11.5 dB |