RF Power LDMOS transistor Product overview: PD54003L-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD54003L-E can be used for catalog matching and distributor lookup.
RF Mosfet LDMOS 7.5V 50mA 500MHz 20dB 3W PowerFLAT™ (5x5)
RF MOSFET LDMOS 7.5V POWERFLAT
TRANSISTOR RF 5X5 POWERFLAT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 285-PD54003L-E | 497-6470-2-ND | PD54003L-E | PD54003L-E |
| Product Name | MOSFET Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Polarity | N-Channel | |||
| PD | 19500 milliwatts | |||
| TJ | -65 C (-85 F) | |||
| Package Type | 8-PowerVDFN | PowerFLATTM (5x5) | 8-PowerVDFN |