Win Source Part Number: 1350989-PCLT-2AT4
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Series: PCLT
Package: Tube
Applications: General Purpose
Number of Circuits: 2
Standard Package: 96
Technology: Mixed Technology
Mounting Type: Surface Mount
Package / Case: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 14-TSSOP-EP
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Base Product Number: PCLT
IC OVP DGTL TERMINATION 14-TSSOP
ESD PROTECTION DIODE, TSSOP-14; Clamping Voltage Vc Max:38V; Diode Case Style:TSSOP; No. of Pins:14Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
TVS DEVICE MIXED 14TSSOP
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1350989-PCLT-2AT4 | PCLT-2AT4 | 07AH6875 | PCLT-2AT4 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology | Esd Protection Diode, Tssop-14; Clamping Voltage Vc Max Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Package | 14-TSSOP (0.173", 4.40mm Width) Exposed Pad | 14-TSSOP-EP |