Manufacturer: STMicroelectronics
Win Source Part Number: 803396-PCLT-2AT4-TR
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Number of Circuits: 2
Technology: Mixed Technology
Supplier Device Package: 14-TSSOP
Manufacturer Package: 14-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: PCLT
IC OVP DGTL TERMINATION 14-TSSOP
TVS DEVICE MIXED 14TSSOP
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Current Limiting Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 803396-PCLT-2AT4-TR | PCLT-2AT4-TR | PCLT-2AT4-TR |
| Product Name | TVS - TVS - Mixed Technology - PCLT-2AT4-TR | Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Package | 14-TSSOP |