STMicroelectronics Stepper 1.2A DIP Motor Driver IC PBL3717A

Description
STEPPER MOTOR CONTROLLER, 1.2A, PDIP16, POWER, DIP-16 Product overview: PBL3717A from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1.2A, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1.2A, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PBL3717A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
STEPPER MOTOR CONTROLLER, 1.2A, PDIP16, POWER, DIP-16 Product overview: PBL3717A from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1.2A, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1.2A, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PBL3717A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper 1.2A DIP Motor Driver IC - 744-PBL3717A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Stepper 1.2A DIP Motor Driver IC
744-PBL3717A
Stepper 1.2A DIP Motor Driver IC 744-PBL3717A
STEPPER MOTOR CONTROLLER, 1.2A, PDIP16, POWER, DIP-16 Product overview: PBL3717A from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1.2A, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1.2A, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PBL3717A can be used for catalog matching and distributor lookup.

STEPPER MOTOR CONTROLLER, 1.2A, PDIP16, POWER, DIP-16 Product overview: PBL3717A from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1.2A, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1.2A, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PBL3717A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - PBL3717A - 268270-PBL3717A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - PBL3717A
268270-PBL3717A
PMIC - PMIC - Motor Drivers, Controllers - PBL3717A 268270-PBL3717A
Manufacturer: STMicroelectronics Win Source Part Number: 268270-PBL3717A Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Bipolar Output Current: 1.2A Voltage - Load: 10 V to 46 V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 16-PowerDIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 268270-PBL3717A
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bipolar
Output Current: 1.2A
Voltage - Load: 10 V to 46 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 16-PowerDIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC Motor Drives Motion Controllers
Product Number 744-PBL3717A 268270-PBL3717A
Product Name Stepper 1.2A DIP Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - PBL3717A
Operating Temperature 0 C (32 F) 0 to 150 C (32 to 302 F)
Unlock Full Specs
to access all available technical data