STMicroelectronics, Inc. V Reg Batt Charger 13.7V, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics PB137ACV

Description
V REG BATT CHARGER 13.7V, TO-220-3; Fixed Output Voltage Nom.:13.7V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:18V; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes
Datasheet
Description
V REG BATT CHARGER 13.7V, TO-220-3; Fixed Output Voltage Nom.:13.7V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:18V; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V Reg Batt Charger 13.7V, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics - 31M5802 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Batt Charger 13.7V, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics
31M5802
V Reg Batt Charger 13.7V, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics 31M5802
V REG BATT CHARGER 13.7V, TO-220-3; Fixed Output Voltage Nom.:13.7V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:18V; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes

V REG BATT CHARGER 13.7V, TO-220-3; Fixed Output Voltage Nom.:13.7V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:18V; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31M5802
Product Name V Reg Batt Charger 13.7V, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 18 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details