STMicroelectronics 400V 5.4A MOSFET Transistor P7NK40ZFP

Description
MOSFET N-CH 400V 5.4A TO-220FP Product overview: P7NK40ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-P7NK40ZFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 400V 5.4A TO-220FP Product overview: P7NK40ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-P7NK40ZFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 5.4A MOSFET Transistor
285-P7NK40ZFP
400V 5.4A MOSFET Transistor 285-P7NK40ZFP
MOSFET N-CH 400V 5.4A TO-220FP Product overview: P7NK40ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-P7NK40ZFP can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 5.4A TO-220FP Product overview: P7NK40ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-P7NK40ZFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - P7NK40ZFP - 061053-P7NK40ZFP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - P7NK40ZFP
061053-P7NK40ZFP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - P7NK40ZFP 061053-P7NK40ZFP
Manufacturer: STMicroelectronics Win Source Part Number: 061053-P7NK40ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 5.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 535pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1 Ohm @ 2.7A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 061053-P7NK40ZFP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 5.4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 535pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1 Ohm @ 2.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-P7NK40ZFP 061053-P7NK40ZFP
Product Name 400V 5.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - P7NK40ZFP
Polarity N-Channel N-Channel; N-Channel
PD 25000 milliwatts 25000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data