STMicroelectronics 300V 5A TO-220 MOSFET Transistor P7NK30Z

Description
MOSFET N-CH 300V 5A TO-220 Product overview: P7NK30Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 5A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-P7NK30Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 300V 5A TO-220 Product overview: P7NK30Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 5A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-P7NK30Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 5A TO-220 MOSFET Transistor
285-P7NK30Z
300V 5A TO-220 MOSFET Transistor 285-P7NK30Z
MOSFET N-CH 300V 5A TO-220 Product overview: P7NK30Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 5A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-P7NK30Z can be used for catalog matching and distributor lookup.

MOSFET N-CH 300V 5A TO-220 Product overview: P7NK30Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 5A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-P7NK30Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - P7NK30Z - 061052-P7NK30Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - P7NK30Z
061052-P7NK30Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - P7NK30Z 061052-P7NK30Z
Manufacturer: STMicroelectronics Win Source Part Number: 061052-P7NK30Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 380pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 900 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 061052-P7NK30Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 380pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 900 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-P7NK30Z 061052-P7NK30Z
Product Name 300V 5A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - P7NK30Z
Polarity N-Channel N-Channel; N-Channel
PD 50000 milliwatts 50000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data