STMicroelectronics 33V 62A TO-220 MOSFET Transistor P62NS04Z

Description
MOSFET N-CH 33V 62A TO-220 Product overview: P62NS04Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 62A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 33V, 62A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-P62NS04Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 33V 62A TO-220 Product overview: P62NS04Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 62A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 33V, 62A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-P62NS04Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33V 62A TO-220 MOSFET Transistor
285-P62NS04Z
33V 62A TO-220 MOSFET Transistor 285-P62NS04Z
MOSFET N-CH 33V 62A TO-220 Product overview: P62NS04Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 62A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 33V, 62A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-P62NS04Z can be used for catalog matching and distributor lookup.

MOSFET N-CH 33V 62A TO-220 Product overview: P62NS04Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 62A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 33V, 62A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-P62NS04Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - P62NS04Z - 061014-P62NS04Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - P62NS04Z
061014-P62NS04Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - P62NS04Z 061014-P62NS04Z
Manufacturer: STMicroelectronics Win Source Part Number: 061014-P62NS04Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 33V Continuous Drain Current at 25°C: 62A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 47nC @ 10V Max Input Capacitance: 1330pF @ 25V Maximum Gate-Source Voltage: Clamped Maximum Rds On at Id,Vgs: 15 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 061014-P62NS04Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 33V
Continuous Drain Current at 25°C: 62A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 47nC @ 10V
Max Input Capacitance: 1330pF @ 25V
Maximum Gate-Source Voltage: Clamped
Maximum Rds On at Id,Vgs: 15 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-P62NS04Z 061014-P62NS04Z
Product Name 33V 62A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - P62NS04Z
Polarity N-Channel N-Channel; N-Channel
PD 110000 milliwatts 110000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD17327Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17327Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0155 ohms
View Details
6 suppliers
 - AUIRF3205Z - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO220
Packing Method Tube; Tube
View Details
9 suppliers
100 V, N-channel Trench MOSFET - BUK6D385-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 3700 milliamps
View Details
8 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810016SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers