STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - P30NF10 P30NF10

Description
Manufacturer: STMicroelectronics Win Source Part Number: 060986-P30NF10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 115W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 1180pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 45 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 060986-P30NF10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 115W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 1180pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 45 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - P30NF10 - 060986-P30NF10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - P30NF10
060986-P30NF10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - P30NF10 060986-P30NF10
Manufacturer: STMicroelectronics Win Source Part Number: 060986-P30NF10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 115W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 1180pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 45 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 060986-P30NF10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 115W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 55nC @ 10V
Max Input Capacitance: 1180pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 35A TO-220 MOSFET Transistor
285-P30NF10
100V 35A TO-220 MOSFET Transistor 285-P30NF10
MOSFET N-CH 100V 35A TO-220 Product overview: P30NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 35A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 35A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-P30NF10 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 35A TO-220 Product overview: P30NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 35A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 35A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-P30NF10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 060986-P30NF10 285-P30NF10
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - P30NF10 100V 35A TO-220 MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts
PD 115000 milliwatts 115000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16325Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16325Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0022 ohms
View Details
5 suppliers
 - 1EDI3030ASXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-2
Packing Method Tape Reel; Tape & Reel
View Details
N-channel 100V, 0.99mΩ, Standard Level MOSFET in CCPAK1212 - BUK7A1R0-100LJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 460000 milliamps
View Details
FET, MOSFET Arrays - ALD1115MAL-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers