STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - P22NF03L P22NF03L

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038154-P22NF03L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 22A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 9nC @ 5V Max Input Capacitance: 330pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 50 mOhm @ 11A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038154-P22NF03L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 22A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 9nC @ 5V Max Input Capacitance: 330pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 50 mOhm @ 11A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - P22NF03L - 038154-P22NF03L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - P22NF03L
038154-P22NF03L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - P22NF03L 038154-P22NF03L
Manufacturer: STMicroelectronics Win Source Part Number: 038154-P22NF03L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 22A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 9nC @ 5V Max Input Capacitance: 330pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 50 mOhm @ 11A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038154-P22NF03L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 22A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 9nC @ 5V
Max Input Capacitance: 330pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 50 mOhm @ 11A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 22A TO-220 MOSFET Transistor
285-P22NF03L
30V 22A TO-220 MOSFET Transistor 285-P22NF03L
MOSFET N-CH 30V 22A TO-220 Product overview: P22NF03L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-P22NF03L can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 22A TO-220 Product overview: P22NF03L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-P22NF03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 038154-P22NF03L 285-P22NF03L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - P22NF03L 30V 22A TO-220 MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 45000 milliwatts 45000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - EMB1412MYE/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type HVSSOP8
Packing Method Tape Reel; Tape & Reel
View Details
Single FETs, MOSFETs - AUIRF2805S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
Dual N-channel 80 V, 17 mΩ standard level MOSFET - BUK7K17-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 21000 milliamps
View Details
7 suppliers
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1108EPCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode E-trimmable, quad as dual pair, common source
V(BR)DSS 10 volts
View Details
2 suppliers