STMicroelectronics 400V 8A Triac P0118DN5AA4

Description
Thyristor SCR 400V 8A 4-Pin(3+Tab) SOT-223 T/R Product overview: P0118DN5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P0118DN5AA4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thyristor SCR 400V 8A 4-Pin(3+Tab) SOT-223 T/R Product overview: P0118DN5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P0118DN5AA4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 8A Triac
300-P0118DN5AA4
400V 8A Triac 300-P0118DN5AA4
Thyristor SCR 400V 8A 4-Pin(3+Tab) SOT-223 T/R Product overview: P0118DN5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P0118DN5AA4 can be used for catalog matching and distributor lookup.

Thyristor SCR 400V 8A 4-Pin(3+Tab) SOT-223 T/R Product overview: P0118DN5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P0118DN5AA4 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Thyristors - P0118DN5AA4 - 1083426-P0118DN5AA4 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0118DN5AA4
1083426-P0118DN5AA4
TVS - TVS - Thyristors - P0118DN5AA4 1083426-P0118DN5AA4
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083426-P0118DN5AA4 Packaging: Tape & Reel Number of Pins: 4 Hold Current: 5 mA Categories: TVS - Thyristors Alternative Parts (Cross-Reference): P0118DN5AA4P0118DN 5AA4; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Repetitive Reverse Voltage (Vrrm): 400 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083426-P0118DN5AA4
Packaging: Tape & Reel
Number of Pins: 4
Hold Current: 5 mA
Categories: TVS - Thyristors
Alternative Parts (Cross-Reference): P0118DN5AA4P0118DN 5AA4;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Repetitive Reverse Voltage (Vrrm): 400 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Thyristors
Product Number 300-P0118DN5AA4 1083426-P0118DN5AA4
Product Name 400V 8A Triac TVS - TVS - Thyristors - P0118DN5AA4
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data