STMicroelectronics, Inc. Development Boards, Kits, Programmers- Evaluation Boards - Sensors P-NUCLEO-53L4A1

Description
Manufacturer: STMicroelectronics Category: Development Boards, Kits, Programmers- Evaluation Boards - Sensors Series: STM32 Package: Bulk Product Status: Active Sensor Type: Light, 3D Time-of-Flight (ToF) Sensing Range: 1.3m Interface: I2C, Serial Voltage - Supply: 2.6V ~ 3.5V Supplied Contents: Board(s)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Category: Development Boards, Kits, Programmers- Evaluation Boards - Sensors Series: STM32 Package: Bulk Product Status: Active Sensor Type: Light, 3D Time-of-Flight (ToF) Sensing Range: 1.3m Interface: I2C, Serial Voltage - Supply: 2.6V ~ 3.5V Supplied Contents: Board(s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers- Evaluation Boards - Sensors -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers- Evaluation Boards - Sensors
Development Boards, Kits, Programmers- Evaluation Boards - Sensors
Manufacturer: STMicroelectronics Category: Development Boards, Kits, Programmers- Evaluation Boards - Sensors Series: STM32 Package: Bulk Product Status: Active Sensor Type: Light, 3D Time-of-Flight (ToF) Sensing Range: 1.3m Interface: I2C, Serial Voltage - Supply: 2.6V ~ 3.5V Supplied Contents: Board(s)

Manufacturer: STMicroelectronics
Category: Development Boards, Kits, Programmers- Evaluation Boards - Sensors
Series: STM32
Package: Bulk
Product Status: Active
Sensor Type: Light, 3D Time-of-Flight (ToF)
Sensing Range: 1.3m
Interface: I2C, Serial
Voltage - Supply: 2.6V ~ 3.5V
Supplied Contents: Board(s)

Buy Now Datasheet
Evaluation Kit, Tof Proximity Sensor Rohs Compliant Stmicroelectronics - 47AK6828 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Kit, Tof Proximity Sensor Rohs Compliant Stmicroelectronics
47AK6828
Evaluation Kit, Tof Proximity Sensor Rohs Compliant Stmicroelectronics 47AK6828
EVALUATION KIT, TOF PROXIMITY SENSOR ROHS COMPLIANT: YES

EVALUATION KIT, TOF PROXIMITY SENSOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards
Product Number 47AK6828
Product Name Development Boards, Kits, Programmers- Evaluation Boards - Sensors Evaluation Kit, Tof Proximity Sensor Rohs Compliant Stmicroelectronics
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ADE,CD541/542,JV - TB-02 - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576767 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details