STMicroelectronics, Inc. Sensor Development Tools P-NUCLEO-53L0A1

Description
VL53L0X Gesture STM32F401RE Nucleo Kit
Request a Quote Datasheet
Description
VL53L0X Gesture STM32F401RE Nucleo Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Development Tools - 1438576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor Development Tools
1438576
Sensor Development Tools 1438576
VL53L0X Gesture STM32F401RE Nucleo Kit

VL53L0X Gesture STM32F401RE Nucleo Kit

Supplier's Site
Sensor Evaluation Boards - 497-16534-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-16534-ND
Sensor Evaluation Boards 497-16534-ND
STM32F401RE, VL53L0X, mbed-Enabled Development - Light, 3D Time-of-Flight (ToF) Sensor Evaluation Board

STM32F401RE, VL53L0X, mbed-Enabled Development - Light, 3D Time-of-Flight (ToF) Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1366698-P-NUCLEO-53L0A1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1366698-P-NUCLEO-53L0A1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1366698-P-NUCLEO-53L0A1
Win Source Part Number: 1366698-P-NUCLEO-53L 0A1 Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Bulk Product Status: Active Base Product Number: P-NUCLEO HTSUS: 8543.90.6800 REACH Status: REACH Unaffected ECCN: EAR99 Utilized IC / Part: STM32F401RE, VL53L0X, mbed-Enabled Development Interface: I²C Sensor Type: Light, 3D Time-of-Flight (ToF) Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit

Win Source Part Number: 1366698-P-NUCLEO-53L0A1
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Bulk
Product Status: Active
Base Product Number: P-NUCLEO
HTSUS: 8543.90.6800
REACH Status: REACH Unaffected
ECCN: EAR99
Utilized IC / Part: STM32F401RE, VL53L0X, mbed-Enabled Development
Interface: I²C
Sensor Type: Light, 3D Time-of-Flight (ToF)
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit

Buy Now Datasheet
Eval Board, 32Bit Arm Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics - 44AC2656 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, 32Bit Arm Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics
44AC2656
Eval Board, 32Bit Arm Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics 44AC2656
EVAL BOARD, 32BIT ARM CORTEX-M4 MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:-; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:STM32F401RE, VL53L0X; Kit RoHS Compliant: Yes

EVAL BOARD, 32BIT ARM CORTEX-M4 MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:-; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:STM32F401RE, VL53L0X; Kit RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - P-NUCLEO-53L0A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
P-NUCLEO-53L0A1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards P-NUCLEO-53L0A1
EVAL BOARD FOR VL53L0X

EVAL BOARD FOR VL53L0X

Supplier's Site
Sensor Evaluation Boards - P-NUCLEO-53L0A1 - ODG (Origin Data Global)
Shenzhen, China
Sensor Evaluation Boards
P-NUCLEO-53L0A1
Sensor Evaluation Boards P-NUCLEO-53L0A1
EVAL BOARD FOR VL53L0X

EVAL BOARD FOR VL53L0X

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1438576 497-16534-ND 1366698-P-NUCLEO-53L0A1 44AC2656 P-NUCLEO-53L0A1 P-NUCLEO-53L0A1
Product Name Sensor Development Tools Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Eval Board, 32Bit Arm Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Sensor Evaluation Boards
Category Development Suite / Kit Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,GVA-82+,DF782,50 OHM / RoHS - TB-410-82+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Compass - AS-RTK3B-UM982-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 2576790 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details