Manufacturer: STMicroelectronics
Win Source Part Number: 1233019-OP07CN
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Wireless, Fibre Optics, Communications & Networking, Sensing & Instrumentation, Automation & Process Control, Test & Measurement
Op Amp, 60uV Vos, 600kHz BW, 1.8nA Ib, DIP-8, Bipolar Product overview: OP07CN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP07CN can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8DIP
IC, OP-AMP, 600KHZ, 0.17V/ S, DIP-8; OP AMP TYPE:LOW OFFSET VOLTAGE; NO. OF AMPLIFIERS:1; BANDWIDTH:600KHZ; SLEW RATE:0.17V/ S; SUPPLY VOLTAGE RANGE:. FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 1 Circuit 8-DIP
IC OPAMP GP 1 CIRCUIT 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Radwell International | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1233019-OP07CN | 687-OP07CN | OP07CN | 16477337 | OP07CN | OP07CN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP07CN | 600kHz DIP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | ? to 22 volts | 6 volts | ||||
| Slew Rate | 0.1700 V/µs | 0.1700 V/µs | 1.70E-7 V/µs | |||
| Bandwidth | 0.5000 MHz | |||||
| Operating Temperature | -40 C (-40 F) | 0 to 105 C (32 to 221 F) |