STMicroelectronics, Inc. Electronic Wholesale - OA4ZHA33Q OA4ZHA33Q

Description
Manufacturer: STMicroelectronics Win Source Part Number: 758485-OA4ZHA33Q Packaging: Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 31μA Amplifier Type: Zero-Drift Slew Rate: 0.19V/μs Gain Bandwidth Product: 400kHz Current - Input Bias: 70pA Voltage - Input Offset: 1μV Current - Output / Channel: 18mA Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 758485-OA4ZHA33Q Packaging: Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 31μA Amplifier Type: Zero-Drift Slew Rate: 0.19V/μs Gain Bandwidth Product: 400kHz Current - Input Bias: 70pA Voltage - Input Offset: 1μV Current - Output / Channel: 18mA Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - OA4ZHA33Q - 758485-OA4ZHA33Q - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - OA4ZHA33Q
758485-OA4ZHA33Q
Electronic Wholesale - OA4ZHA33Q 758485-OA4ZHA33Q
Manufacturer: STMicroelectronics Win Source Part Number: 758485-OA4ZHA33Q Packaging: Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 31μA Amplifier Type: Zero-Drift Slew Rate: 0.19V/μs Gain Bandwidth Product: 400kHz Current - Input Bias: 70pA Voltage - Input Offset: 1μV Current - Output / Channel: 18mA Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 758485-OA4ZHA33Q
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 31μA
Amplifier Type: Zero-Drift
Slew Rate: 0.19V/μs
Gain Bandwidth Product: 400kHz
Current - Input Bias: 70pA
Voltage - Input Offset: 1μV
Current - Output / Channel: 18mA
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V

Buy Now
Singapore, Singapore
Quad 400kHz 31uA QFN Operational Amplifier IC
687-OA4ZHA33Q
Quad 400kHz 31uA QFN Operational Amplifier IC 687-OA4ZHA33Q
Quad Op Amp, 400kHz BW, 1uV Vos, 70pA Ib, 31uA, QFN Product overview: OA4ZHA33Q from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 400kHz, 31uA, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 400kHz, 31uA, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OA4ZHA33Q can be used for catalog matching and distributor lookup.

Quad Op Amp, 400kHz BW, 1uV Vos, 70pA Ib, 31uA, QFN Product overview: OA4ZHA33Q from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 400kHz, 31uA, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 400kHz, 31uA, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OA4ZHA33Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14602-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14602-6-ND
Instrumentation, Op Amps, Buffer Amps 497-14602-6-ND
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14602-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14602-1-ND
Instrumentation, Op Amps, Buffer Amps 497-14602-1-ND
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14602-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14602-2-ND
Instrumentation, Op Amps, Buffer Amps 497-14602-2-ND
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
OA4ZHA33Q
Precision Amplifiers OA4ZHA33Q
Precision Amplifiers CONDITIONING & INTERFACES

Precision Amplifiers CONDITIONING & INTERFACES

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OA4ZHA33Q - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OA4ZHA33Q
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OA4ZHA33Q
IC OPAMP ZERO-DRIFT 4 CIRC 16QFN

IC OPAMP ZERO-DRIFT 4 CIRC 16QFN

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OA4ZHA33Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OA4ZHA33Q
Instrumentation, OP Amps, Buffer Amps OA4ZHA33Q
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OA4ZHA33Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OA4ZHA33Q
Integrated Circuits (ICs) - Linear - Amplifiers OA4ZHA33Q
IC OPAMP ZERO-DRIFT 4 CIRC 16QFN

IC OPAMP ZERO-DRIFT 4 CIRC 16QFN

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OA4ZHA33Q - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OA4ZHA33Q
Instrumentation, OP Amps, Buffer Amps OA4ZHA33Q
IC OPAMP ZERO-DRIFT 4 CIRC 16QFN

IC OPAMP ZERO-DRIFT 4 CIRC 16QFN

Supplier's Site Datasheet
IC OPAMP CMOS RRIO QUAD ZD 16QFN - 761-OA4ZHA33Q - Utmel Electronic Limited
Hong Kong, China
IC OPAMP CMOS RRIO QUAD ZD 16QFN
761-OA4ZHA33Q
IC OPAMP CMOS RRIO QUAD ZD 16QFN 761-OA4ZHA33Q
IC OPAMP CMOS RRIO QUAD ZD 16QFN

IC OPAMP CMOS RRIO QUAD ZD 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 758485-OA4ZHA33Q 687-OA4ZHA33Q 497-14602-6-ND OA4ZHA33Q OA4ZHA33Q OA4ZHA33Q OA4ZHA33Q OA4ZHA33Q 761-OA4ZHA33Q
Product Name Electronic Wholesale - OA4ZHA33Q Quad 400kHz 31uA QFN Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Precision Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps IC OPAMP CMOS RRIO QUAD ZD 16QFN
Standards RoHS RoHS
Slew Rate 0.1900 V/µs 0.1900 V/µs 0.1900 V/µs 1.90E-7 V/µs 0.1900 V/µs
Bandwidth 0.4000 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Cut Tape 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad Surface Mount Surface Mount 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data