Low power, rail-to-rail input and output, CMOS quad op amp Product overview: OA4NP33Q from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OA4NP33Q can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
Manufacturer: STMicroelectronics
Win Source Part Number: 041990-OA4NP33Q
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 650nA
Channel Output Current: 11mA
Gain Bandwidth Product (GBP): 9kHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC OPAMP RRIO CMOS QUAD 16QFN
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
Operational Amplifiers - Op Amps Low power, rail-to-rail input and output, CMOS quad op amp
IC CMOS 4 CIRCUIT 16QFN
IC CMOS 4 CIRCUIT 16QFN
Operational Amplifier, QUAD, 9 kHz, 4, 3 V/ms, 1.5V to 5.5V, QFN, 16 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OA4NP33Q | 497-14601-1-ND | 041990-OA4NP33Q | 761-OA4NP33Q | OA4NP33Q | OA4NP33Q | OA4NP33Q | OA4NP33Q | 46Y7969 |
| Product Name | Low-Power Quad Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OA4NP33Q | IC OPAMP RRIO CMOS QUAD 16QFN | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Quad, 9 Khz, 4, 3 V/ms, 1.5V To 5.5V, Qfn, 16 Rohs Compliant Stmicroelectronics |
| Standards | RoHS | RoHS | RoHS | ||||||
| Bandwidth | 0.0090 MHz | 0.0090 MHz | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | Cut Tape | 16-VFQFN Exposed Pad | 16-QFN (3x3) | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | |||
| Features | Rail-Rail-Out |