STMicroelectronics, Inc. Dual 400kHz 31uA MSOP Operational Amplifier IC OA2ZHA34S

Description
OA2 - Dual Zero-Drift Chopper Op Amplifier
Request a Quote Datasheet
Description
OA2 - Dual Zero-Drift Chopper Op Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - OA2ZHA34S - Rochester Electronics
Newburyport, MA, United States
OA2 - Dual Zero-Drift Chopper Op Amplifier

OA2 - Dual Zero-Drift Chopper Op Amplifier

Supplier's Site Datasheet
Dual 400kHz 31uA MSOP Operational Amplifier IC - 687-OA2ZHA34S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 400kHz 31uA MSOP Operational Amplifier IC
687-OA2ZHA34S
Dual 400kHz 31uA MSOP Operational Amplifier IC 687-OA2ZHA34S
Dual Op Amp, 1uV Vos, 400kHz GBW, 31uA, MSOP Product overview: OA2ZHA34S from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400kHz, 31uA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 400kHz, 31uA, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OA2ZHA34S can be used for catalog matching and distributor lookup.

Dual Op Amp, 1uV Vos, 400kHz GBW, 31uA, MSOP Product overview: OA2ZHA34S from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400kHz, 31uA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 400kHz, 31uA, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OA2ZHA34S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-OA2ZHA34STR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-OA2ZHA34STR-ND
Instrumentation, Op Amps, Buffer Amps 497-OA2ZHA34STR-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-OA2ZHA34SDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-OA2ZHA34SDKR-ND
Instrumentation, Op Amps, Buffer Amps 497-OA2ZHA34SDKR-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-OA2ZHA34SCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-OA2ZHA34SCT-ND
Instrumentation, Op Amps, Buffer Amps 497-OA2ZHA34SCT-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1321039-OA2ZHA34S - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1321039-OA2ZHA34S
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1321039-OA2ZHA34S
Manufacturer: STMicroelectronics Win Source Part Number: 1321039-OA2ZHA34S Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 2 Standard Package: 4,000 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.19V/µs Gain Bandwidth Product: 400 kHz Current - Input Bias: 70 pA Voltage - Input Offset: 1 µV Current - Supply: 31µA (x2 Channels) Current - Output / Channel: 18 mA Supplier Device Package: 8-MiniSO Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -497-14599-1-ND,-497 -14599-2-ND,497-1459 9-2-ND,497-OA2ZHA34S TR,497-14599-6-ND,-4 97-14599-6-ND,497-14 599-6,-497-14599-1,- 497-14599-2,497-1459 9-1-ND,497-OA2ZHA34S DKR,-1138-OA2ZHA34ST R,497-14599-1,-1138- OA2ZHA34SDKR,497-OA2 ZHA34SCT,497-14599-2 ,-497-14599-6,-1138- OA2ZHA34SCT Base Product Number: OA2ZHA34 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V

Manufacturer: STMicroelectronics
Win Source Part Number: 1321039-OA2ZHA34S
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 4,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.19V/µs
Gain Bandwidth Product: 400 kHz
Current - Input Bias: 70 pA
Voltage - Input Offset: 1 µV
Current - Supply: 31µA (x2 Channels)
Current - Output / Channel: 18 mA
Supplier Device Package: 8-MiniSO
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -497-14599-1-ND,-497-14599-2-ND,497-14599-2-ND,497-OA2ZHA34STR,497-14599-6-ND,-497-14599-6-ND,497-14599-6,-497-14599-1,-497-14599-2,497-14599-1-ND,497-OA2ZHA34SDKR,-1138-OA2ZHA34STR,497-14599-1,-1138-OA2ZHA34SDKR,497-OA2ZHA34SCT,497-14599-2,-497-14599-6,-1138-OA2ZHA34SCT
Base Product Number: OA2ZHA34
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OA2ZHA34S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OA2ZHA34S
Integrated Circuits (ICs) - Linear - Amplifiers OA2ZHA34S
IC OPAMP ZER-DRIFT 2CIRC 8MINISO

IC OPAMP ZER-DRIFT 2CIRC 8MINISO

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OA2ZHA34S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OA2ZHA34S
Instrumentation, OP Amps, Buffer Amps OA2ZHA34S
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OA2ZHA34S - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OA2ZHA34S
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OA2ZHA34S
IC OPAMP ZER-DRIFT 2CIRC 8MINISO

IC OPAMP ZER-DRIFT 2CIRC 8MINISO

Supplier's Site Datasheet
SP Amp Zero Drift Amplifier Dual R-R I/O 5.5V 8-Pin MSOP T/R - 761-OA2ZHA34S - Utmel Electronic Limited
Hong Kong, China
SP Amp Zero Drift Amplifier Dual R-R I/O 5.5V 8-Pin MSOP T/R
761-OA2ZHA34S
SP Amp Zero Drift Amplifier Dual R-R I/O 5.5V 8-Pin MSOP T/R 761-OA2ZHA34S
SP Amp Zero Drift Amplifier Dual R-R I/O 5.5V 8-Pin MSOP T/R

SP Amp Zero Drift Amplifier Dual R-R I/O 5.5V 8-Pin MSOP T/R

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
OA2ZHA34S
Precision Amplifiers OA2ZHA34S
Precision Amplifiers High precision 5 uV zero drift, low-power dual op amp

Precision Amplifiers High precision 5 uV zero drift, low-power dual op amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OA2ZHA34S - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OA2ZHA34S
Instrumentation, OP Amps, Buffer Amps OA2ZHA34S
IC OPAMP ZER-DRIFT 2CIRC 8MINISO

IC OPAMP ZER-DRIFT 2CIRC 8MINISO

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number OA2ZHA34S 687-OA2ZHA34S 497-OA2ZHA34STR-ND 1321039-OA2ZHA34S OA2ZHA34S OA2ZHA34S OA2ZHA34S 761-OA2ZHA34S OA2ZHA34S OA2ZHA34S
Product Name Dual 400kHz 31uA MSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SP Amp Zero Drift Amplifier Dual R-R I/O 5.5V 8-Pin MSOP T/R Precision Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Package Type SSOP; SOP; TSSOP; TSSOP8 Tape and Reel MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) 18 mA SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Surface Mount
Life Cycle Stage Active Active Active
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 volts
Slew Rate 0.1900 V/µs 0.1900 V/µs 0.1900 V/µs 1.90E-7 V/µs 0.1900 V/µs 0.1900 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Linear - Comparators - AMC23C10DWVR - Acme Chip Technology Co., Limited
Specs
Supply Voltage (VS) 27 to 2.7 volts
Package Type 8-SOIC
Life Cycle Stage Active
View Details
2 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8510ARM-REEL - 909945-AD8510ARM-REEL - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; MSOP; 8-MSOP
View Details
3 suppliers
Op Amps - 2484239P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP14
Number of Pins 14
View Details