High precision 5 uV zero drift, low-power dual op amp Product overview: OA2ZHA22Q from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OA2ZHA22Q can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
Manufacturer: STMicroelectronics
Win Source Part Number: 1321666-OA2ZHA22Q
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.19V/µs
Gain Bandwidth Product: 400 kHz
Current - Input Bias: 70 pA
Voltage - Input Offset: 1 µV
Current - Supply: 31µA (x2 Channels)
Current - Output / Channel: 18 mA
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-UFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -497-14861-2,-497-14
Base Product Number: OA2ZHA22
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
OA2ZHA22Q - Amplifiers and Comparators-AMPLI
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Operational Amplifier, Dual, 400 kHz, 2, 0.19 V/ s, 1.8V to 5.5V, DFN, 8 RoHS Compliant: Yes
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
Precision Amplifiers High precision 5 uV zero drift, low-power dual op amp
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OA2ZHA22Q | 497-14861-2-ND | 1321666-OA2ZHA22Q | OA2ZHA22Q | OA2ZHA22Q | 46Y7966 | OA2ZHA22Q | OA2ZHA22Q | OA2ZHA22Q | OA2ZHA22Q |
| Product Name | Low-Power Dual Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier, Dual, 400 Khz, 2, 0.19 V/ S, 1.8V To 5.5V, Dfn, 8 Rohs Compliant Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Slew Rate | 0.1900 V/µs | 0.1900 V/µs | 0.1900 V/µs | 1.90E-7 V/µs | 0.1900 V/µs | 0.1900 V/µs | ||||
| Bandwidth | 0.4000 MHz | 0.4000 MHz | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | Cut Tape | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | DFN8 | 70 pA | Surface Mount | 8-UFDFN Exposed Pad |