Win Source Part Number: 1356726-OA2NP22Q
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WFDFN
Supplier Device Package: 8-DFN (2x2)
Base Product Number: OA2NP22
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 650nA (x2 Channels)
Current - Output / Channel: 11 mA
Number of Circuits: 2
Amplifier Type: CMOS
Slew Rate: 0.003V/µs
Gain Bandwidth Product: 9 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 100 µV
Voltage - Supply Span (Min): 1.5 V
Voltage - Supply Span (Max): 5.5 V
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
OA2NP - Dual Nanopower Operational Amplifiers
Low power, rail-to-rail input and output, CMOS dual op amp Product overview: OA2NP22Q from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OA2NP22Q can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8DFN
IC CMOS 2 CIRCUIT 8DFN
IC CMOS 2 CIRCUIT 8DFN
Operational Amplifiers - Op Amps CONDITIONING & INTERFACES
Operational Amplifier, Dual, 9 kHz, 2, 3 V/ms, 1.5V to 5.5V, DFN, 8 RoHS Compliant: Yes
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1356726-OA2NP22Q | 497-14617-6-ND | OA2NP22Q | 687-OA2NP22Q | OA2NP22Q | OA2NP22Q | OA2NP22Q | OA2NP22Q | 46Y7964 | OA2NP22Q |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Low-Power Dual Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Operational Amplifier, Dual, 9 Khz, 2, 3 V/ms, 1.5V To 5.5V, Dfn, 8 Rohs Compliant Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 6.50E-4 milliamps | 6.50E-4 milliamps | 6.50E-4 milliamps | 6.50E-4 milliamps | ||||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | |||||||
| GBW | 0.0090 MHz | 0.0090 MHz | 0.0090 MHz | |||||||
| Slew Rate | 0.0030 V/µs | 0.0030 V/µs | 3 V/µs | 0.0030 V/µs | 3.00E-9 V/µs | 0.0030 V/µs |