The operational amplifier, part number 46Y7959, is a single-channel device designed for low-voltage applications, operating within a supply range of 1.5V to 5.5V. It features a gain bandwidth product of 150 kHz and a low offset voltage of 200 µV maximum, ensuring high precision without the need for calibration. The device consumes only 10 µA of power at 5V, making it suitable for energy-sensitive applications. This operational amplifier supports rail-to-rail input and output, which enhances its versatility in various circuit configurations. It is also characterized by an ultra-low input bias current of 1 pA, contributing to its overall performance in precision applications. The device is housed in a compact SC-70 package, making it ideal for space-constrained designs, such as those found in wearable technology and medical instrumentation. Additionally, it is RoHS compliant and has a high tolerance to ESD, rated at 4 kV HBM, ensuring reliability in diverse environments.
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-5
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-5
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-5
High precision low-power single CMOS op amp Product overview: OA1MPA22C from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OA1MPA22C can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 848711-OA1MPA22C
Features: Amplifier 1 Circuit
Package: Reel - TR
Family Name: OA1MPA22
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-14613-6, -497-14613-6, 497-14613-1, 497-14613-2, -497-14613-2, -497-14613-1
IC CMOS 1 CIRCUIT SC70-5
Operational Amplifiers - Op Amps CONDITIONING & INTERFACES
IC CMOS 1 CIRCUIT SC70-5
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC CMOS 1 CIRCUIT SC70-5
Operational Amplifier, Single, 150 kHz, 1, 0.06 V/ s, 1.5V to 5.5V, SC-70, 5 RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-14613-2-ND | 687-OA1MPA22C | 848711-OA1MPA22C | OA1MPA22C | OA1MPA22C | OA1MPA22C | OA1MPA22C | OA1MPA22C | 46Y7959 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Low-Power Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OA1MPA22C | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Single, 150 Khz, 1, 0.06 V/ S, 1.5V To 5.5V, Sc-70, 5 Rohs Compliant Stmicroelectronics |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | ||||||
| Slew Rate | 0.0600 V/µs | 0.0600 V/µs | 6.00E-8 V/µs | 0.0600 V/µs | 0.0600 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | Cut Tape | Surface Mount | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Surface Mount |