STMicroelectronics, Inc. Microcontroller Development Tools NUCLEO-L4R5ZI

Description
NUCLEO-144 STM32L4 with STM32L4R5ZIT6
Request a Quote Datasheet
Description
NUCLEO-144 STM32L4 with STM32L4R5ZIT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Development Tools - 1646931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
1646931
Microcontroller Development Tools 1646931
NUCLEO-144 STM32L4 with STM32L4R5ZIT6

NUCLEO-144 STM32L4 with STM32L4R5ZIT6

Supplier's Site
Embedded MCU, DSP Evaluation Boards - 497-17668-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-17668-ND
Embedded MCU, DSP Evaluation Boards 497-17668-ND
STM32L4R5ZI, mbed-Enabled Development Nucleo-144 STM32L4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32L4R5ZI, mbed-Enabled Development Nucleo-144 STM32L4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1231300-NUCLEO-L4R5ZI - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1231300-NUCLEO-L4R5ZI
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1231300-NUCLEO-L4R5ZI
Win Source Part Number: 1231300-NUCLEO-L4R5Z I Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32L4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32L4R5ZI, mbed-Enabled Development Board Type: Evaluation Platform Platform: Nucleo-144 Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-17668 Base Product Number: NUCLEO Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK Interconnect System: Arduino R3 Shield, ST Morpho, ST Zio

Win Source Part Number: 1231300-NUCLEO-L4R5ZI
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32L4
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32L4R5ZI, mbed-Enabled Development
Board Type: Evaluation Platform
Platform: Nucleo-144
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-17668
Base Product Number: NUCLEO
Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK
Interconnect System: Arduino R3 Shield, ST Morpho, ST Zio

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
NUCLEO-L4R5ZI
Development Boards & Kits - ARM NUCLEO-L4R5ZI
Development Boards & Kits - ARM STM32 Nucleo-144 development board with STM32L4R5ZI MCU, supports Arduino, ST Zio and morpho connectivity

Development Boards & Kits - ARM STM32 Nucleo-144 development board with STM32L4R5ZI MCU, supports Arduino, ST Zio and morpho connectivity

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - NUCLEO-L4R5ZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
NUCLEO-L4R5ZI
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards NUCLEO-L4R5ZI
NUCLEO-144 STM32L4R5ZI EVAL BRD

NUCLEO-144 STM32L4R5ZI EVAL BRD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1646931 497-17668-ND 1231300-NUCLEO-L4R5ZI NUCLEO-L4R5ZI NUCLEO-L4R5ZI
Product Name Microcontroller Development Tools Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Development Suite / Kit Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPB8896PCK-1-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 3157-TB-774+-ND - DigiKey
Specs
Supported System Coupler
View Details
simpleRTK3B Micro Septentrio - AS-RTK3B-MICRO - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2864031 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; LTE
Ports Wireless
View Details